Weller Machinery Company Tip, Soldering, Screwdriver, 0.38Mm; Tip / Nozzle Width Weller PTJ7

Description
TIP, SOLDERING, SCREWDRIVER, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.015"; Tip Temperature:700°FRoH S Compliant: NA
Datasheet
Description
TIP, SOLDERING, SCREWDRIVER, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.015"; Tip Temperature:700°FRoH S Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Screwdriver, 0.38Mm; Tip / Nozzle Width Weller - 09B9927 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Screwdriver, 0.38Mm; Tip / Nozzle Width Weller
09B9927
Tip, Soldering, Screwdriver, 0.38Mm; Tip / Nozzle Width Weller 09B9927
TIP, SOLDERING, SCREWDRIVER, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.015"; Tip Temperature:700°FRoH S Compliant: NA

TIP, SOLDERING, SCREWDRIVER, 0.38MM; Tip / Nozzle Width:0.38mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.015"; Tip Temperature:700°FRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09B9927
Product Name Tip, Soldering, Screwdriver, 0.38Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244133 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details