Weller Machinery Company Tip, Soldering Iron, Flat, 4.75Mm; Tip / Nozzle Width Weller PTD8

Description
TIP, SOLDERING IRON, FLAT, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, FLAT, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Flat, 4.75Mm; Tip / Nozzle Width Weller - 35F2539 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Flat, 4.75Mm; Tip / Nozzle Width Weller
35F2539
Tip, Soldering Iron, Flat, 4.75Mm; Tip / Nozzle Width Weller 35F2539
TIP, SOLDERING IRON, FLAT, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

TIP, SOLDERING IRON, FLAT, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2539
Product Name Tip, Soldering Iron, Flat, 4.75Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 2024513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
8800 Series FiberStar Open Laser Welding System -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Stainless Steel, Mild Steels, Nickel And Nickel Alloys, Aluminum And Aluminum Alloys, Titanium, Precious Metal Alloys (gold, Silver, And Platinum)
View Details
High-Output Solid-State Welder - Weldac 1800 - EFD Induction a.s.
Specs
Process Capability Welding
View Details