Weller Machinery Company Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller PTA6

Description
TIP, SOLDERING IRON, SCREWDRIVER, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller - 35F2525 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller
35F2525
Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller 35F2525
TIP, SOLDERING IRON, SCREWDRIVER, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 1.57MM; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2525
Product Name Tip, Soldering Iron, Screwdriver, 1.57Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1923669 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
HyPerformance Plasma Systems - HPR130XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 21 to 62 amps
View Details