Weller Machinery Company Nozzle, Screwdriver, 25.4Mm X 3.18Mm; Tip / Nozzle Width Weller PT-M8

Description
NOZZLE, SCREWDRIVER, 25.4MM X 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Irons; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes
Datasheet
Description
NOZZLE, SCREWDRIVER, 25.4MM X 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Irons; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Screwdriver, 25.4Mm X 3.18Mm; Tip / Nozzle Width Weller - 26M8299 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Screwdriver, 25.4Mm X 3.18Mm; Tip / Nozzle Width Weller
26M8299
Nozzle, Screwdriver, 25.4Mm X 3.18Mm; Tip / Nozzle Width Weller 26M8299
NOZZLE, SCREWDRIVER, 25.4MM X 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Irons; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

NOZZLE, SCREWDRIVER, 25.4MM X 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Irons; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Conical, 3.2 Mm Rohs Compliant Weller - 08WX2096 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Conical, 3.2 Mm Rohs Compliant Weller
08WX2096
Soldering Iron Tip, Conical, 3.2 Mm Rohs Compliant Weller 08WX2096
Soldering Iron Tip, Conical, 3.2 mm RoHS Compliant: NA

Soldering Iron Tip, Conical, 3.2 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8299
Product Name Nozzle, Screwdriver, 25.4Mm X 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 115163 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - Soyer BMS-10P - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Thinline Weld Head - 84A - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details