Weller Machinery Company Tip, Soldering Iron, Screwdriver, 1.98Mm; Tip / Nozzle Width Weller PT-L7

Description
TIP, SOLDERING IRON, SCREWDRIVER, 1.98MM; Tip / Nozzle Width:1.98mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, SCREWDRIVER, 1.98MM; Tip / Nozzle Width:1.98mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 1.98Mm; Tip / Nozzle Width Weller - 35F2550 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 1.98Mm; Tip / Nozzle Width Weller
35F2550
Tip, Soldering Iron, Screwdriver, 1.98Mm; Tip / Nozzle Width Weller 35F2550
TIP, SOLDERING IRON, SCREWDRIVER, 1.98MM; Tip / Nozzle Width:1.98mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 1.98MM; Tip / Nozzle Width:1.98mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2550
Product Name Tip, Soldering Iron, Screwdriver, 1.98Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512632 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details