Weller Machinery Company Tip, Soldering Iron, Flat, 3.18Mm; Tip / Nozzle Width Weller PT-CC8

Description
TIP, SOLDERING IRON, FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Flat, 3.18Mm; Tip / Nozzle Width Weller - 35F2559 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Flat, 3.18Mm; Tip / Nozzle Width Weller
35F2559
Tip, Soldering Iron, Flat, 3.18Mm; Tip / Nozzle Width Weller 35F2559
TIP, SOLDERING IRON, FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

TIP, SOLDERING IRON, FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Flat; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Supplier's Site
Tip, Round, Sloped, 3.2Mm; Tip / Nozzle Width Weller - 08WX2072 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Round, Sloped, 3.2Mm; Tip / Nozzle Width Weller
08WX2072
Tip, Round, Sloped, 3.2Mm; Tip / Nozzle Width Weller 08WX2072
TIP, ROUND, SLOPED, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Round, Bent; For Use With:TCP-12, TCP-24, TCP-42, TCP-48, TCP-55, TCPS, FE-50M Soldering Iron; Product Range:-; SVHC:No SVHC (17-Dec-2015); Accessory RoHS Compliant: NA

TIP, ROUND, SLOPED, 3.2MM; Tip / Nozzle Width:3.2mm; Tip / Nozzle Style:Round, Bent; For Use With:TCP-12, TCP-24, TCP-42, TCP-48, TCP-55, TCPS, FE-50M Soldering Iron; Product Range:-; SVHC:No SVHC (17-Dec-2015); Accessory RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2559
Product Name Tip, Soldering Iron, Flat, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax85 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details