Weller Machinery Company Soldering Tip, Screwdriver, 1/8; Tip / Nozzle Width Weller PT-C6

Description
SOLDERING TIP, SCREWDRIVER, 1/8"; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Irons; Product Range:PT Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, SCREWDRIVER, 1/8"; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Irons; Product Range:PT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Screwdriver, 1/8; Tip / Nozzle Width Weller - 35F2533 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Screwdriver, 1/8; Tip / Nozzle Width Weller
35F2533
Soldering Tip, Screwdriver, 1/8; Tip / Nozzle Width Weller 35F2533
SOLDERING TIP, SCREWDRIVER, 1/8"; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Irons; Product Range:PT Series RoHS Compliant: Yes

SOLDERING TIP, SCREWDRIVER, 1/8"; Tip / Nozzle Width:0.125"; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Irons; Product Range:PT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2533
Product Name Soldering Tip, Screwdriver, 1/8; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering & Reworking Tools - 2716239 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Output 392 F (200 C)
View Details
Engine Driven Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Welding
Material Capability Mild Steel, Aluminum, Or Stainless Steel
View Details
Stud Welding System - Soyer BMS-10N - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details