Weller Machinery Company Tip, Soldering Iron, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller PT-B8

Description
TIP, SOLDERING IRON, SCREWDRIVER, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller - 35F2531 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller
35F2531
Tip, Soldering Iron, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller 35F2531
TIP, SOLDERING IRON, SCREWDRIVER, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 2.36MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant Weller - 14J6597 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant Weller
14J6597
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant Weller 14J6597
Soldering Iron Tip, Chisel, 2.4 mm RoHS Compliant: NA

Soldering Iron Tip, Chisel, 2.4 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2531
Product Name Tip, Soldering Iron, Screwdriver, 2.36Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024524 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details