Weller Machinery Company Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller PT-B7

Description
TIP, SOLDERING IRON, CHISEL, 2.4MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:0.62"; Tip / Nozzle O.D.:0.093" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, CHISEL, 2.4MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:0.62"; Tip / Nozzle O.D.:0.093" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller - 26M8292 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller
26M8292
Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller 26M8292
TIP, SOLDERING IRON, CHISEL, 2.4MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:0.62"; Tip / Nozzle O.D.:0.093" RoHS Compliant: Yes

TIP, SOLDERING IRON, CHISEL, 2.4MM; Tip / Nozzle Width:2.36mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller TC201 Series Soldering Iron; Product Range:-; Tip / Nozzle Length:0.62"; Tip / Nozzle O.D.:0.093" RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant Weller - 14J6596 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant Weller
14J6596
Soldering Iron Tip, Chisel, 2.4 Mm Rohs Compliant Weller 14J6596
Soldering Iron Tip, Chisel, 2.4 mm RoHS Compliant: NA

Soldering Iron Tip, Chisel, 2.4 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8292
Product Name Tip, Soldering Iron, Chisel, 2.4Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 7719467 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
TD-100 Tips - 1124-0025-P1 - PACE
Specs
Equipment Type TD-100 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details
Vup Vertical Up Welder - Vup - Koike Aronson/Ransome, Inc.
Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details