Weller Machinery Company Tip, Soldering Tool, Double Flat, 3.18Mm; Tip / Nozzle Width Weller PSI7

Description
TIP, SOLDERING TOOL, DOUBLE FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Double Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:17.27mm RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING TOOL, DOUBLE FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Double Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:17.27mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Tool, Double Flat, 3.18Mm; Tip / Nozzle Width Weller - 09B9918 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Tool, Double Flat, 3.18Mm; Tip / Nozzle Width Weller
09B9918
Tip, Soldering Tool, Double Flat, 3.18Mm; Tip / Nozzle Width Weller 09B9918
TIP, SOLDERING TOOL, DOUBLE FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Double Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:17.27mm RoHS Compliant: No

TIP, SOLDERING TOOL, DOUBLE FLAT, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Double Flat; For Use With:Weller PSI100 Portasol Butane Soldering Iron; Product Range:-; Tip / Nozzle Length:17.27mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09B9918
Product Name Tip, Soldering Tool, Double Flat, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 631079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding Gun - PS-3 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Linear DC Welder -  - Sunstone Engineering
Sunstone Engineering
Specs
Process Capability Welding
View Details