Weller Machinery Company Tip, Soldering, Chisel, 0.5In; Tip / Nozzle Width Weller MTG30

Description
TIP, SOLDERING, CHISEL, 0.5IN; Tip / Nozzle Width:12.7mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP120 & SP120D Soldering Irons; Product Range:-; Body Material:Solid Copper, Nickel-Plated & Tinned ; Tip / Nozzle Length:2.06" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, CHISEL, 0.5IN; Tip / Nozzle Width:12.7mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP120 & SP120D Soldering Irons; Product Range:-; Body Material:Solid Copper, Nickel-Plated & Tinned ; Tip / Nozzle Length:2.06" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Chisel, 0.5In; Tip / Nozzle Width Weller - 26M8282 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Chisel, 0.5In; Tip / Nozzle Width Weller
26M8282
Tip, Soldering, Chisel, 0.5In; Tip / Nozzle Width Weller 26M8282
TIP, SOLDERING, CHISEL, 0.5IN; Tip / Nozzle Width:12.7mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP120 & SP120D Soldering Irons; Product Range:-; Body Material:Solid Copper, Nickel-Plated & Tinned ; Tip / Nozzle Length:2.06" RoHS Compliant: Yes

TIP, SOLDERING, CHISEL, 0.5IN; Tip / Nozzle Width:12.7mm; Tip / Nozzle Style:Chisel; For Use With:Weller SP120 & SP120D Soldering Irons; Product Range:-; Body Material:Solid Copper, Nickel-Plated & Tinned ; Tip / Nozzle Length:2.06" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8282
Product Name Tip, Soldering, Chisel, 0.5In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Soldering Iron Tips - 4094712 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PH-3A - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
150s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details