Weller Machinery Company Tip, Soldering, Screwdriver, 0.45In; Tip / Nozzle Width Weller MT602

Description
TIP, SOLDERING, SCREWDRIVER, 0.45IN; Tip / Nozzle Width:2.54mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Body Material:Stainless Steel; Tip / Nozzle Length:0.385" RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING, SCREWDRIVER, 0.45IN; Tip / Nozzle Width:2.54mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Body Material:Stainless Steel; Tip / Nozzle Length:0.385" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Screwdriver, 0.45In; Tip / Nozzle Width Weller - 09B9653 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Screwdriver, 0.45In; Tip / Nozzle Width Weller
09B9653
Tip, Soldering, Screwdriver, 0.45In; Tip / Nozzle Width Weller 09B9653
TIP, SOLDERING, SCREWDRIVER, 0.45IN; Tip / Nozzle Width:2.54mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Body Material:Stainless Steel; Tip / Nozzle Length:0.385" RoHS Compliant: No

TIP, SOLDERING, SCREWDRIVER, 0.45IN; Tip / Nozzle Width:2.54mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller MT1501 Soldering Pencil; Product Range:-; Body Material:Stainless Steel; Tip / Nozzle Length:0.385" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 09B9653
Product Name Tip, Soldering, Screwdriver, 0.45In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 684204 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 1200 - EFD Induction a.s.
Specs
Process Capability Welding
View Details