Weller Machinery Company Tip, Soldering, Screwdriver, 1.14Mm; Tip / Nozzle Width Weller MT212

Description
TIP, SOLDERING, SCREWDRIVER, 1.14MM; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller MT1500 Soldering Irons; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: No
Datasheet
Description
TIP, SOLDERING, SCREWDRIVER, 1.14MM; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller MT1500 Soldering Irons; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Screwdriver, 1.14Mm; Tip / Nozzle Width Weller - 66F7810 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Screwdriver, 1.14Mm; Tip / Nozzle Width Weller
66F7810
Tip, Soldering, Screwdriver, 1.14Mm; Tip / Nozzle Width Weller 66F7810
TIP, SOLDERING, SCREWDRIVER, 1.14MM; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller MT1500 Soldering Irons; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: No

TIP, SOLDERING, SCREWDRIVER, 1.14MM; Tip / Nozzle Width:1.14mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller MT1500 Soldering Irons; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 66F7810
Product Name Tip, Soldering, Screwdriver, 1.14Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7724753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details