Weller Machinery Company Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller MT2

Description
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:23.11mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:23.11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller - 33F994 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
33F994
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller 33F994
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:23.11mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller SP23 & SP23D Soldering Iron; Product Range:MT Series; Tip / Nozzle Length:23.11mm RoHS Compliant: Yes

Supplier's Site Datasheet
Soldering Iron Tip, Screwdriver, 3.18 Mm Rohs Compliant Weller - 38K5822 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Screwdriver, 3.18 Mm Rohs Compliant Weller
38K5822
Soldering Iron Tip, Screwdriver, 3.18 Mm Rohs Compliant Weller 38K5822
Soldering Iron Tip, Screwdriver, 3.18 mm RoHS Compliant: NA

Soldering Iron Tip, Screwdriver, 3.18 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F994
Product Name Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4795932 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details