Weller Machinery Company Tip, Soldering Pencil, Round, 0.063In; Tip / Nozzle Width Weller LTAS

Description
TIP, SOLDERING PENCIL, ROUND, 0.063IN; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Round; For Use With:WP 80, WSP 80, MPR 80, FE 75, TCP Soldering Irons; Product Range:-; Tip / Nozzle Length:0.38" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING PENCIL, ROUND, 0.063IN; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Round; For Use With:WP 80, WSP 80, MPR 80, FE 75, TCP Soldering Irons; Product Range:-; Tip / Nozzle Length:0.38" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Round, 0.063In; Tip / Nozzle Width Weller - 05H5093 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Round, 0.063In; Tip / Nozzle Width Weller
05H5093
Tip, Soldering Pencil, Round, 0.063In; Tip / Nozzle Width Weller 05H5093
TIP, SOLDERING PENCIL, ROUND, 0.063IN; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Round; For Use With:WP 80, WSP 80, MPR 80, FE 75, TCP Soldering Irons; Product Range:-; Tip / Nozzle Length:0.38" RoHS Compliant: Yes

TIP, SOLDERING PENCIL, ROUND, 0.063IN; Tip / Nozzle Width:1.6mm; Tip / Nozzle Style:Round; For Use With:WP 80, WSP 80, MPR 80, FE 75, TCP Soldering Irons; Product Range:-; Tip / Nozzle Length:0.38" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 05H5093
Product Name Tip, Soldering Pencil, Round, 0.063In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 200 amps
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details