Weller Machinery Company Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller LR 21 ESD

Description
SOLDERING IRON, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA
Datasheet
Description
SOLDERING IRON, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller - 31AJ9301 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller
31AJ9301
Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller 31AJ9301
SOLDERING IRON, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA

SOLDERING IRON, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AJ9301
Product Name Soldering Iron, 50W, 24V; Supply Voltage V Ac Weller
Output Power Capability 50W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024498 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details
HyPerformance Plasma Systems - HPR400XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Current 88 to 262 amps
View Details