Weller Machinery Company Soldering Iron, 100W, 24V; Supply Voltage V Ac Weller HAP 1

Description
SOLDERING IRON, 100W, 24V; Supply Voltage V AC:24V; Output Power:100W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes
Description
SOLDERING IRON, 100W, 24V; Supply Voltage V AC:24V; Output Power:100W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron, 100W, 24V; Supply Voltage V Ac Weller - 38AJ1952 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron, 100W, 24V; Supply Voltage V Ac Weller
38AJ1952
Soldering Iron, 100W, 24V; Supply Voltage V Ac Weller 38AJ1952
SOLDERING IRON, 100W, 24V; Supply Voltage V AC:24V; Output Power:100W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

SOLDERING IRON, 100W, 24V; Supply Voltage V AC:24V; Output Power:100W; Heat Temperature Max:550°C; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38AJ1952
Product Name Soldering Iron, 100W, 24V; Supply Voltage V Ac Weller
Output Power Capability 100W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 557878 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details