COMPLETE GUN W/ 700F POWER HEAD AND CHISEL TIP; Output Power:150W; Heat Temperature Max:-; Supply Voltage:-; Product Range:-; Plug Type:-; Cable Length:6ft; Power Rating:150W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 35F2560 |
| Product Name | Complete Gun W/ 700F Power Head And Chisel Tip; Output Power Weller |
| Output Power Capability | 150W |