Weller Machinery Company Tip, Soldering Pencil, Conical, 0.031In; Tip / Nozzle Width Weller ETO

Description
TIP, SOLDERING PENCIL, CONICAL, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.031" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING PENCIL, CONICAL, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.031" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Conical, 0.031In; Tip / Nozzle Width Weller - 33F1825 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Conical, 0.031In; Tip / Nozzle Width Weller
33F1825
Tip, Soldering Pencil, Conical, 0.031In; Tip / Nozzle Width Weller 33F1825
TIP, SOLDERING PENCIL, CONICAL, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.031" RoHS Compliant: Yes

TIP, SOLDERING PENCIL, CONICAL, 0.031IN; Tip / Nozzle Width:0.79mm; Tip / Nozzle Style:Conical; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.031" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F1825
Product Name Tip, Soldering Pencil, Conical, 0.031In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1923668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Handheld Plasma Cutting Systems - Powermax30 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details