Weller Machinery Company Tip, Soldering, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller ETM

Description
TIP, SOLDERING, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller - 90F8310 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
90F8310
Tip, Soldering, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller 90F8310
TIP, SOLDERING, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

TIP, SOLDERING, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90F8310
Product Name Tip, Soldering, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 7719499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Multioperator Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stud / Nut Welding; Stick (SMAW); TIG (GTAW)
Material Capability Mild Steel, Aluminum, Stainless Steel, Specialty Metals
View Details
Thinline Weld Head - 182A - AMADA Weld Tech
Specs
Equipment Type Complete System; Weld Head
Process Capability Resistance - Spot; Welding
AC Input Voltage 115/120V_60Hz (optional feature)
View Details