Weller Machinery Company Tip, Soldering, Screwdriver, 0.078In; Tip / Nozzle Width Weller ETL

Description
TIP, SOLDERING, SCREWDRIVER, 0.078IN; Tip / Nozzle Width:1.98mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.078" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, SCREWDRIVER, 0.078IN; Tip / Nozzle Width:1.98mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.078" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Screwdriver, 0.078In; Tip / Nozzle Width Weller - 26M8269 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Screwdriver, 0.078In; Tip / Nozzle Width Weller
26M8269
Tip, Soldering, Screwdriver, 0.078In; Tip / Nozzle Width Weller 26M8269
TIP, SOLDERING, SCREWDRIVER, 0.078IN; Tip / Nozzle Width:1.98mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.078" RoHS Compliant: Yes

TIP, SOLDERING, SCREWDRIVER, 0.078IN; Tip / Nozzle Width:1.98mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:ET Series; Tip / Nozzle Length:1"; Tip / Nozzle O.D.:0.078" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8269
Product Name Tip, Soldering, Screwdriver, 0.078In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024554 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Hot Plate Weld Process Machine -  - Tooling Technology
Specs
Process Capability Welding
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details