Weller Machinery Company Tip, Soldering Pencil, Flat, 4.75Mm; Tip / Nozzle Width Weller ETDD

Description
TIP, SOLDERING PENCIL, FLAT, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING PENCIL, FLAT, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Pencil, Flat, 4.75Mm; Tip / Nozzle Width Weller - 90F8309 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Pencil, Flat, 4.75Mm; Tip / Nozzle Width Weller
90F8309
Tip, Soldering Pencil, Flat, 4.75Mm; Tip / Nozzle Width Weller 90F8309
TIP, SOLDERING PENCIL, FLAT, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes

TIP, SOLDERING PENCIL, FLAT, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Flat; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:15.88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 90F8309
Product Name Tip, Soldering Pencil, Flat, 4.75Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 1620015 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
1900 Series LaserStar Industrial Laser Welding System -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver Nitonol, Titanium, Platinum
View Details
High-Output Solid-State Welder - Weldac 100 - EFD Induction a.s.
Specs
Process Capability Welding
View Details