Weller Machinery Company Tip, Soldering, Screwdriver, 0.125In; Tip / Nozzle Width Weller ETC

Description
TIP, SOLDERING, SCREWDRIVER, 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.625"; Tip / Nozzle O.D.:0.125" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, SCREWDRIVER, 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.625"; Tip / Nozzle O.D.:0.125" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Screwdriver, 0.125In; Tip / Nozzle Width Weller - 26M8267 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Screwdriver, 0.125In; Tip / Nozzle Width Weller
26M8267
Tip, Soldering, Screwdriver, 0.125In; Tip / Nozzle Width Weller 26M8267
TIP, SOLDERING, SCREWDRIVER, 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.625"; Tip / Nozzle O.D.:0.125" RoHS Compliant: Yes

TIP, SOLDERING, SCREWDRIVER, 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller PES51 Soldering Pencil; Product Range:-; Tip / Nozzle Length:0.625"; Tip / Nozzle O.D.:0.125" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8267
Product Name Tip, Soldering, Screwdriver, 0.125In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 545020 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details