Weller Machinery Company Tip, Soldering Iron, Screwdriver 0.062In; Tip / Nozzle Width Weller EPH-106

Description
TIP, SOLDERING IRON, SCREWDRIVER 0.062IN; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:0.437" RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER 0.062IN; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:0.437" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver 0.062In; Tip / Nozzle Width Weller - 26M8265 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver 0.062In; Tip / Nozzle Width Weller
26M8265
Tip, Soldering Iron, Screwdriver 0.062In; Tip / Nozzle Width Weller 26M8265
TIP, SOLDERING IRON, SCREWDRIVER 0.062IN; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:0.437" RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER 0.062IN; Tip / Nozzle Width:1.57mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller EC1302 & EC1301 Soldering Irons; Product Range:-; Tip / Nozzle Length:0.437" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8265
Product Name Tip, Soldering Iron, Screwdriver 0.062In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 119658 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Plasma Cutting System - Powermax125 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz
View Details