Weller Machinery Company Nozzle Tiplet, Desoldering, Needle 1.1Mm; For Use With Weller DX119.

Description
NOZZLE TIPLET, DESOLDERING, NEEDLE 1.1MM; For Use With:Weller DXV80 & DSX80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:1.1mm; Tip / Nozzle Length:31mm; Product Range:-; Tip / Nozzle I.D.:0.7mm RoHS Compliant: NA
Datasheet
Description
NOZZLE TIPLET, DESOLDERING, NEEDLE 1.1MM; For Use With:Weller DXV80 & DSX80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:1.1mm; Tip / Nozzle Length:31mm; Product Range:-; Tip / Nozzle I.D.:0.7mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle Tiplet, Desoldering, Needle 1.1Mm; For Use With Weller - 24M1637 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle Tiplet, Desoldering, Needle 1.1Mm; For Use With Weller
24M1637
Nozzle Tiplet, Desoldering, Needle 1.1Mm; For Use With Weller 24M1637
NOZZLE TIPLET, DESOLDERING, NEEDLE 1.1MM; For Use With:Weller DXV80 & DSX80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:1.1mm; Tip / Nozzle Length:31mm; Product Range:-; Tip / Nozzle I.D.:0.7mm RoHS Compliant: NA

NOZZLE TIPLET, DESOLDERING, NEEDLE 1.1MM; For Use With:Weller DXV80 & DSX80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:1.1mm; Tip / Nozzle Length:31mm; Product Range:-; Tip / Nozzle I.D.:0.7mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24M1637
Product Name Nozzle Tiplet, Desoldering, Needle 1.1Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 104424 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details