Weller Machinery Company Nozzle, Desoldering, Eccentric, 2.9Mm; For Use With Weller DX117..

Description
NOZZLE, DESOLDERING, ECCENTRIC, 2.9MM; For Use With:Weller DXV80 & DSX80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:23mm; Product Range:-; Tip / Nozzle I.D.:1.5mm RoHS Compliant: NA
Datasheet
Description
NOZZLE, DESOLDERING, ECCENTRIC, 2.9MM; For Use With:Weller DXV80 & DSX80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:23mm; Product Range:-; Tip / Nozzle I.D.:1.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Desoldering, Eccentric, 2.9Mm; For Use With Weller - 24M1635 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Desoldering, Eccentric, 2.9Mm; For Use With Weller
24M1635
Nozzle, Desoldering, Eccentric, 2.9Mm; For Use With Weller 24M1635
NOZZLE, DESOLDERING, ECCENTRIC, 2.9MM; For Use With:Weller DXV80 & DSX80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:23mm; Product Range:-; Tip / Nozzle I.D.:1.5mm RoHS Compliant: NA

NOZZLE, DESOLDERING, ECCENTRIC, 2.9MM; For Use With:Weller DXV80 & DSX80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:2.9mm; Tip / Nozzle Length:23mm; Product Range:-; Tip / Nozzle I.D.:1.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24M1635
Product Name Nozzle, Desoldering, Eccentric, 2.9Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024500 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details