Weller Machinery Company Tip, Desoldering Iron, Eccentric, 1.9Mm; Tip / Nozzle Width Weller DX115

Description
TIP, DESOLDERING IRON, ECCENTRIC, 1.9MM; Tip / Nozzle Width:1.9mm; Tip / Nozzle Style:Eccentric; For Use With:Weller DXV80 Desoldering Iron; Product Range:X series; Length:0.906"; Nozzle I.D.:0.028"; Tip / Nozzle Length:23mm RoHS Compliant: NA
Datasheet
Description
TIP, DESOLDERING IRON, ECCENTRIC, 1.9MM; Tip / Nozzle Width:1.9mm; Tip / Nozzle Style:Eccentric; For Use With:Weller DXV80 Desoldering Iron; Product Range:X series; Length:0.906"; Nozzle I.D.:0.028"; Tip / Nozzle Length:23mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Desoldering Iron, Eccentric, 1.9Mm; Tip / Nozzle Width Weller - 46M3304 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering Iron, Eccentric, 1.9Mm; Tip / Nozzle Width Weller
46M3304
Tip, Desoldering Iron, Eccentric, 1.9Mm; Tip / Nozzle Width Weller 46M3304
TIP, DESOLDERING IRON, ECCENTRIC, 1.9MM; Tip / Nozzle Width:1.9mm; Tip / Nozzle Style:Eccentric; For Use With:Weller DXV80 Desoldering Iron; Product Range:X series; Length:0.906"; Nozzle I.D.:0.028"; Tip / Nozzle Length:23mm RoHS Compliant: NA

TIP, DESOLDERING IRON, ECCENTRIC, 1.9MM; Tip / Nozzle Width:1.9mm; Tip / Nozzle Style:Eccentric; For Use With:Weller DXV80 Desoldering Iron; Product Range:X series; Length:0.906"; Nozzle I.D.:0.028"; Tip / Nozzle Length:23mm RoHS Compliant: NA

Supplier's Site
Soldering Iron Tip, Eccentric, 1.9 Mm Rohs Compliant Weller - 24M1633 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, Eccentric, 1.9 Mm Rohs Compliant Weller
24M1633
Soldering Iron Tip, Eccentric, 1.9 Mm Rohs Compliant Weller 24M1633
Soldering Iron Tip, Eccentric, 1.9 mm RoHS Compliant: NA

Soldering Iron Tip, Eccentric, 1.9 mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 46M3304
Product Name Tip, Desoldering Iron, Eccentric, 1.9Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - Powermax105 SYNC - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details