Weller Machinery Company Nozzle, Desoldering, Eccentric, 2.49Mm; For Use With Weller DX111

Description
NOZZLE, DESOLDERING, ECCENTRIC, 2.49MM; For Use With:Weller DXV80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:2.49mm; Tip / Nozzle Length:23mm; Product Range:DX Series RoHS Compliant: NA
Description
NOZZLE, DESOLDERING, ECCENTRIC, 2.49MM; For Use With:Weller DXV80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:2.49mm; Tip / Nozzle Length:23mm; Product Range:DX Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nozzle, Desoldering, Eccentric, 2.49Mm; For Use With Weller - 67K3520 - Newark, An Avnet Company
Chicago, IL, United States
Nozzle, Desoldering, Eccentric, 2.49Mm; For Use With Weller
67K3520
Nozzle, Desoldering, Eccentric, 2.49Mm; For Use With Weller 67K3520
NOZZLE, DESOLDERING, ECCENTRIC, 2.49MM; For Use With:Weller DXV80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:2.49mm; Tip / Nozzle Length:23mm; Product Range:DX Series RoHS Compliant: NA

NOZZLE, DESOLDERING, ECCENTRIC, 2.49MM; For Use With:Weller DXV80 Desoldering Iron; Tip / Nozzle Style:Eccentric; Tip / Nozzle Width:2.49mm; Tip / Nozzle Length:23mm; Product Range:DX Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 67K3520
Product Name Nozzle, Desoldering, Eccentric, 2.49Mm; For Use With Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details