Weller Machinery Company Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller CT6C6

Description
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W100PG and W100P3 Soldering Irons ; Product Range:-; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W100PG and W100P3 Soldering Irons ; Product Range:-; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller - 35F2579 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
35F2579
Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller 35F2579
TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W100PG and W100P3 Soldering Irons ; Product Range:-; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 3.18MM; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W100PG and W100P3 Soldering Irons ; Product Range:-; Tip / Nozzle Length:34.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2579
Product Name Tip, Soldering Iron, Screwdriver, 3.18Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024552 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details