Weller Machinery Company Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller CT5D7

Description
TIP, SOLDERING IRON, SCREWDRIVER, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:-; Tip / Nozzle Length:29.21mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, SCREWDRIVER, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:-; Tip / Nozzle Length:29.21mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller - 35F2574 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller
35F2574
Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller 35F2574
TIP, SOLDERING IRON, SCREWDRIVER, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:-; Tip / Nozzle Length:29.21mm RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER, 4.75MM; Tip / Nozzle Width:4.75mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:-; Tip / Nozzle Length:29.21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35F2574
Product Name Tip, Soldering Iron, Screwdriver, 4.75Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Iron Tips - 545020 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (36
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
GMAW Guns - MXL 270 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; MIG (GMAW)
Material Capability Ar/CO², CO²
View Details