Weller Machinery Company Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller CT5C7

Description
TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:CT Series; Tip / Nozzle Length:1.15"; Tip / Nozzle Thickness:0.027" RoHS Compliant: Yes
Description
TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:CT Series; Tip / Nozzle Length:1.15"; Tip / Nozzle Thickness:0.027" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weller CT5 Series Screwdriver Tip is designed for use with Weller W60P and W60P3 soldering irons. It features a tip width of 0.125 inches (3.18 mm) and a length of 1.15 inches (29.21 mm). The tip is constructed from solid copper, plated with iron, and includes nickel and chromium behind the working surface to enhance durability and heat transfer. This product is individually bagged and is compliant with RoHS standards. It is categorized as a normal stock item, making it readily available for purchase.

Datasheet Summary
Powered by GS/AI

The Weller CT5 Series Screwdriver Tip is designed for use with Weller W60P and W60P3 soldering irons. It features a tip width of 0.125 inches (3.18 mm) and a length of 1.15 inches (29.21 mm). The tip is constructed from solid copper, plated with iron, and includes nickel and chromium behind the working surface to enhance durability and heat transfer. This product is individually bagged and is compliant with RoHS standards. It is categorized as a normal stock item, making it readily available for purchase.

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller - 26M8256 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller
26M8256
Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller 26M8256
TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:CT Series; Tip / Nozzle Length:1.15"; Tip / Nozzle Thickness:0.027" RoHS Compliant: Yes

TIP, SOLDERING IRON, SCREWDRIVER 0.125IN; Tip / Nozzle Width:3.18mm; Tip / Nozzle Style:Screwdriver; For Use With:Weller W60P & W60P3 Soldering Irons; Product Range:CT Series; Tip / Nozzle Length:1.15"; Tip / Nozzle Thickness:0.027" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 26M8256
Product Name Tip, Soldering Iron, Screwdriver 0.125In; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 630808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details