Weller Machinery Company Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller 6140

Description
TIP, SOLDERING GUN, SMOOTHING, 8.26MM; Tip / Nozzle Width:8.26mm; Tip / Nozzle Style:Gun Smoothing; For Use With:Weller D550 Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING GUN, SMOOTHING, 8.26MM; Tip / Nozzle Width:8.26mm; Tip / Nozzle Style:Gun Smoothing; For Use With:Weller D550 Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller - 33F138 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller
33F138
Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller 33F138
TIP, SOLDERING GUN, SMOOTHING, 8.26MM; Tip / Nozzle Width:8.26mm; Tip / Nozzle Style:Gun Smoothing; For Use With:Weller D550 Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes

TIP, SOLDERING GUN, SMOOTHING, 8.26MM; Tip / Nozzle Width:8.26mm; Tip / Nozzle Style:Gun Smoothing; For Use With:Weller D550 Soldering Gun; Product Range:-; Tip / Nozzle Length:22.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 33F138
Product Name Tip, Soldering Gun, Smoothing, 8.26Mm; Tip / Nozzle Width Weller
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1620015 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details