Weller Machinery Company Soldering Iron Set, 50W, 24V; Supply Voltage V Ac Weller 52918799

Description
SOLDERING IRON SET, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA
Description
SOLDERING IRON SET, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Set, 50W, 24V; Supply Voltage V Ac Weller - 38AJ2359 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Set, 50W, 24V; Supply Voltage V Ac Weller
38AJ2359
Soldering Iron Set, 50W, 24V; Supply Voltage V Ac Weller 38AJ2359
SOLDERING IRON SET, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

SOLDERING IRON SET, 50W, 24V; Supply Voltage V AC:24V; Output Power:50W; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 38AJ2359
Product Name Soldering Iron Set, 50W, 24V; Supply Voltage V Ac Weller
Output Power Capability 50W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 283420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details