Weller Machinery Company Hot Air Tool, Pyropen Junior; Ignition Type Weller 51607599

Description
HOT AIR TOOL, PYROPEN JUNIOR; Ignition Type:-; Run Time:-; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (15-Jan-2019); Length:172mm; MSL:-; Operating Time Max:1h; Temperature Max:500°C; Temperature Min:400°C; W RoHS Compliant: NA
Datasheet
Description
HOT AIR TOOL, PYROPEN JUNIOR; Ignition Type:-; Run Time:-; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (15-Jan-2019); Length:172mm; MSL:-; Operating Time Max:1h; Temperature Max:500°C; Temperature Min:400°C; W RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Air Tool, Pyropen Junior; Ignition Type Weller - 62M1354 - Newark, An Avnet Company
Chicago, IL, United States
Hot Air Tool, Pyropen Junior; Ignition Type Weller
62M1354
Hot Air Tool, Pyropen Junior; Ignition Type Weller 62M1354
HOT AIR TOOL, PYROPEN JUNIOR; Ignition Type:-; Run Time:-; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (15-Jan-2019); Length:172mm; MSL:-; Operating Time Max:1h; Temperature Max:500°C; Temperature Min:400°C; W RoHS Compliant: NA

HOT AIR TOOL, PYROPEN JUNIOR; Ignition Type:-; Run Time:-; Heat Temperature Max:500°C; Product Range:-; SVHC:No SVHC (15-Jan-2019); Length:172mm; MSL:-; Operating Time Max:1h; Temperature Max:500°C; Temperature Min:400°C; W RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 62M1354
Product Name Hot Air Tool, Pyropen Junior; Ignition Type Weller
Output 932 F (500 C)
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 1244134 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Inverter Resistance Welding Control - L Series - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Seam (optional feature); Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details