Weller Machinery Company Desoldering Pencil; Supply Voltage Vac Weller 51319099

Description
DESOLDERING PENCIL; Supply Voltage VAC:24V; Heat Temperature Max:450°C; Input Power:80W; Length:-; Product Range:-; Plug Type:-; Accessory Type:Desoldering Tool; For Use With:Weller WR3M Rework Station; Power Rating:80W RoHS Compliant: NA
Datasheet
Description
DESOLDERING PENCIL; Supply Voltage VAC:24V; Heat Temperature Max:450°C; Input Power:80W; Length:-; Product Range:-; Plug Type:-; Accessory Type:Desoldering Tool; For Use With:Weller WR3M Rework Station; Power Rating:80W RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Pencil; Supply Voltage Vac Weller - 58M2801 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Pencil; Supply Voltage Vac Weller
58M2801
Desoldering Pencil; Supply Voltage Vac Weller 58M2801
DESOLDERING PENCIL; Supply Voltage VAC:24V; Heat Temperature Max:450°C; Input Power:80W; Length:-; Product Range:-; Plug Type:-; Accessory Type:Desoldering Tool; For Use With:Weller WR3M Rework Station; Power Rating:80W RoHS Compliant: NA

DESOLDERING PENCIL; Supply Voltage VAC:24V; Heat Temperature Max:450°C; Input Power:80W; Length:-; Product Range:-; Plug Type:-; Accessory Type:Desoldering Tool; For Use With:Weller WR3M Rework Station; Power Rating:80W RoHS Compliant: NA

Supplier's Site Datasheet
Desoldering Iron, 24V, 80W, 450C; Supply Voltage V Ac Weller - 31AJ9600 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Iron, 24V, 80W, 450C; Supply Voltage V Ac Weller
31AJ9600
Desoldering Iron, 24V, 80W, 450C; Supply Voltage V Ac Weller 31AJ9600
DESOLDERING IRON, 24V, 80W, 450C; Supply Voltage V AC:24V; Heat Temperature Max:450°C; Input Power:80W; Length:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

DESOLDERING IRON, 24V, 80W, 450C; Supply Voltage V AC:24V; Heat Temperature Max:450°C; Input Power:80W; Length:-; Product Range:-; Plug Type:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 58M2801
Product Name Desoldering Pencil; Supply Voltage Vac Weller
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024544 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Plasma Cutting System - MAXPRO200 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details