Weldaloy Products Company Rolled Rings

Description
With our 40-ton ring rolling machine, Weldaloy has the capability to manufacture seamless rolled rings using most of the metals we offer. This process provides significant flexibility allowing for various sizes, and provides a more uniform product that is stronger, more reliable and made in less time, with less material waste than traditional forging processes. The seamless rolled ring forging process produces a superior ring containing a more uniform grain, more repeatable mechanical properties, and a truer/rounder shape, which makes more efficient use of materials (less waste) and produces rings in less time. After rolling, the product can be sent on for heat treatment and machining to achieve the tolerances and specifications for the finished product. Whether your order is 10 rings or 100 rings or more, the seamless rolled ring forging process minimizes the variation from ring-to-ring. Forged rolled rings can be configured in various sizes as shown in the table below. Specialized orders can be produced to manufacture seamless forged rolled rings in customized configurations. Our rolled ring forging process capabilities include: Item Specification Minimum Outside Diameter 10′ Maximum Outside Diameter 40′ Maximum Height 8 1/4′ Maximum Weight 500 lbs. Tolerance Range ± 1/8”
Description
With our 40-ton ring rolling machine, Weldaloy has the capability to manufacture seamless rolled rings using most of the metals we offer. This process provides significant flexibility allowing for various sizes, and provides a more uniform product that is stronger, more reliable and made in less time, with less material waste than traditional forging processes. The seamless rolled ring forging process produces a superior ring containing a more uniform grain, more repeatable mechanical properties, and a truer/rounder shape, which makes more efficient use of materials (less waste) and produces rings in less time. After rolling, the product can be sent on for heat treatment and machining to achieve the tolerances and specifications for the finished product. Whether your order is 10 rings or 100 rings or more, the seamless rolled ring forging process minimizes the variation from ring-to-ring. Forged rolled rings can be configured in various sizes as shown in the table below. Specialized orders can be produced to manufacture seamless forged rolled rings in customized configurations. Our rolled ring forging process capabilities include: Item Specification Minimum Outside Diameter 10′ Maximum Outside Diameter 40′ Maximum Height 8 1/4′ Maximum Weight 500 lbs. Tolerance Range ± 1/8”

Suppliers

Company
Product
Description
Supplier Links
Rolled Rings -  - Weldaloy Products Company
Warren, MI, USA
Rolled Rings
Rolled Rings
With our 40-ton ring rolling machine, Weldaloy has the capability to manufacture seamless rolled rings using most of the metals we offer. This process provides significant flexibility allowing for various sizes, and provides a more uniform product that is stronger, more reliable and made in less time, with less material waste than traditional forging processes. The seamless rolled ring forging process produces a superior ring containing a more uniform grain, more repeatable mechanical properties, and a truer/rounder shape, which makes more efficient use of materials (less waste) and produces rings in less time. After rolling, the product can be sent on for heat treatment and machining to achieve the tolerances and specifications for the finished product. Whether your order is 10 rings or 100 rings or more, the seamless rolled ring forging process minimizes the variation from ring-to-ring. Forged rolled rings can be configured in various sizes as shown in the table below. Specialized orders can be produced to manufacture seamless forged rolled rings in customized configurations. Our rolled ring forging process capabilities include: Item Specification Minimum Outside Diameter 10′ Maximum Outside Diameter 40′ Maximum Height 8 1/4′ Maximum Weight 500 lbs. Tolerance Range ± 1/8”

With our 40-ton ring rolling machine, Weldaloy has the capability to manufacture seamless rolled rings using most of the metals we offer. This process provides significant flexibility allowing for various sizes, and provides a more uniform product that is stronger, more reliable and made in less time, with less material waste than traditional forging processes.

The seamless rolled ring forging process produces a superior ring containing a more uniform grain, more repeatable mechanical properties, and a truer/rounder shape, which makes more efficient use of materials (less waste) and produces rings in less time. After rolling, the product can be sent on for heat treatment and machining to achieve the tolerances and specifications for the finished product.

Whether your order is 10 rings or 100 rings or more, the seamless rolled ring forging process minimizes the variation from ring-to-ring. Forged rolled rings can be configured in various sizes as shown in the table below. Specialized orders can be produced to manufacture seamless forged rolled rings in customized configurations.

Our rolled ring forging process capabilities include:

ItemSpecification
Minimum Outside Diameter10″
Maximum Outside Diameter40″
Maximum Height8 1/4″
Maximum Weight500 lbs.
Tolerance Range± 1/8”
Supplier's Site

Technical Specifications

  Weldaloy Products Company
Product Category Metal Shapes and Stock
Product Name Rolled Rings
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Unlock Full Specs
to access all available technical data

Similar Products

High Strength Alloy - ISACON 450 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Features Corrosion Resistant
View Details
Precision Thin Non Grain Oriented (NGOES) Electrical Steel -  - Arnold Magnetic Technologies
Specs
Type Miscellaneous Ferrous Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
2.25
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details