WEISS North America, Inc. Linear Motor Axis Handling System Type HL

Description
HL highly dynamic linear motor axis The linear motor axis HL provides, without any doubt, the most modern drive ­technology which is highly integrated and ready to mount. Tight and precise ­recirculating ball bearings and an absolute measurement system as well as the ­automatic lubrication are all included in this product. The result: Rapid and harmonic movements, horizontal or vertical mounting and ­loading on the rigth or left side is possible. The HL at a glance User programmable Extreme dynamics Monitored movements Long lifetime No maineance cost Compact architecture Stiff mechanical assembling No oil / No gear Various sizes and shapes available Absolute encoder (up to 500 mm) Light weight High power density No wearing parts
Description
HL highly dynamic linear motor axis The linear motor axis HL provides, without any doubt, the most modern drive ­technology which is highly integrated and ready to mount. Tight and precise ­recirculating ball bearings and an absolute measurement system as well as the ­automatic lubrication are all included in this product. The result: Rapid and harmonic movements, horizontal or vertical mounting and ­loading on the rigth or left side is possible. The HL at a glance User programmable Extreme dynamics Monitored movements Long lifetime No maineance cost Compact architecture Stiff mechanical assembling No oil / No gear Various sizes and shapes available Absolute encoder (up to 500 mm) Light weight High power density No wearing parts

Suppliers

Company
Product
Description
Supplier Links
Linear Motor Axis Handling System - Type HL - WEISS North America, Inc.
Willoughby, OH, USA
Linear Motor Axis Handling System
Type HL
Linear Motor Axis Handling System Type HL
HL highly dynamic linear motor axis The linear motor axis HL provides, without any doubt, the most modern drive ­technology which is highly integrated and ready to mount. Tight and precise ­recirculating ball bearings and an absolute measurement system as well as the ­automatic lubrication are all included in this product. The result: Rapid and harmonic movements, horizontal or vertical mounting and ­loading on the rigth or left side is possible. The HL at a glance User programmable Extreme dynamics Monitored movements Long lifetime No maineance cost Compact architecture Stiff mechanical assembling No oil / No gear Various sizes and shapes available Absolute encoder (up to 500 mm) Light weight High power density No wearing parts

HL highly dynamic linear motor axis

The linear motor axis HL provides, without any doubt, the most modern drive ­technology which is highly integrated and ready to mount. Tight and precise ­recirculating ball bearings and an absolute measurement system as well as the ­automatic lubrication are all included in this product.

The result: Rapid and harmonic movements, horizontal or vertical mounting and ­loading on the rigth or left side is possible.

The HL at a glance

  • User programmable
  • Extreme dynamics
  • Monitored movements
  • Long lifetime
  • No maineance cost
  • Compact architecture
  • Stiff mechanical assembling
  • No oil / No gear
  • Various sizes and shapes available
  • Absolute encoder (up to 500 mm)
  • Light weight
  • High power density
  • No wearing parts
Supplier's Site

Technical Specifications

  WEISS North America, Inc.
Product Category Linear Motors
Product Number Type HL
Product Name Linear Motor Axis Handling System
Unlock Full Specs
to access all available technical data

Similar Products

Ironcore Linear Motor - LMS Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 18.8 to 204.1 lbs (8.5 to 92.6 kg)
Peak Force 62.7 to 818.3 lbs (28.4 to 371.1 kg)
View Details
Linear Motor Stages - NPS Series - HIWIN Corporation
Specs
Maximum Speed 7.9 in/sec (12.0 m/min)
Maximum Acceleration 0.2 g
View Details
Linear DC-Servomotors Series LM 1247 ... 11 with Analog Hall Sensors -  - FAULHABER MICROMO
Specs
Continuous Thrust 0.8 lbs (0.4 kg)
Continuous Current 0.5500 amps
Travel 1.57 inch (40 mm)
View Details