Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.
. Item WEI-50643 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 40 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.
| Reid Supply | |
|---|---|
| Product Category | Flap Wheels and Specialty Abrasives |
| Product Number | WEI-50643 |
| Product Name | Flap Disc |
| Type | Alumina Zirconia |
| Max Speed | 8600 rpm |
| Backing / Base | Film / Plastic; Phenolic |