Weiler Abrasives Flap Disc WEI-31318

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31318 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 7/8 in Mounting Size, and 12000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31318 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 7/8 in Mounting Size, and 12000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-31318 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-31318
Flap Disc WEI-31318
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31318 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 7/8 in Mounting Size, and 12000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-31318 is a N/A 5 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 24 Grit, 7/8 in Mounting Size, and 12000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-31318
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 12000 rpm
Backing / Base Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502682 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Flap Discs - Z4045F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details