79813 -- DUALLY 5" FILLER PASS WELD CLEANING BRUSH, .023" STAINLESS FILL, 5/8"-11UNC DOUBLE-HEX NUT
Weiler Abrasives
DUALLY 5" Filler Pass Weld Cleaning Brush, .023" Stainless Fill, 5/8"-11UNC Double-Hex Nut
79813
Description
feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
Description
feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
Datasheet
Suppliers
DUALLY 5" Filler Pass Weld Cleaning Brush, .023" Stainless Fill, 5/8"-11UNC Double-Hex Nut
79813
feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
- feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
79813 |
|
Product Name
|
DUALLY 5" Filler Pass Weld Cleaning Brush, .023" Stainless Fill, 5/8"-11UNC Double-Hex Nut |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel
|
|
Length
|
5.06 inch (129 mm)
|
|
Width
|
5.06 inch (129 mm)
|
|
Trim Length
|
0.8750 inch (22.22 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
4000 rpm
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details