79256 -- 36" CEMENT FINISHING BRUSH, WOOD BLOCK, HORSEHAIR FILL, 2-1/2" TRIM
Weiler Abrasives
36" Cement Finishing Brush, Wood Block, Horsehair Fill, 2-1/2" Trim
79256
Description
Ideal for Creating Texture to Newly Poured Cement and For Applying Coating on Asphalt or Concrete
Hardwood Block
Description
Ideal for Creating Texture to Newly Poured Cement and For Applying Coating on Asphalt or Concrete
Hardwood Block
Datasheet
Suppliers
36" Cement Finishing Brush, Wood Block, Horsehair Fill, 2-1/2" Trim
79256
Ideal for Creating Texture to Newly Poured Cement and For Applying Coating on Asphalt or Concrete
Hardwood Block
Ideal for Creating Texture to Newly Poured Cement and For Applying Coating on Asphalt or Concrete
Hardwood Block
Supplier's Site
Datasheet
Technical Specifications
Product Category
Industrial Brushes
Product Number
79256
Product Name
36" Cement Finishing Brush, Wood Block, Horsehair Fill, 2-1/2" Trim
Brush Filament / Fill Material
Natural Bristle / Hair
Length
36 inch (914 mm)
Width
1.2 inch (30.48 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; External Spiral Brush; Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Applications
Dusting / Wiping; Sealing Gaps
View Details