79107 -- 20" UTILITY SCRUB BRUSH, PALMYRA FILL, LONG HANDLE, FOAM BLOCK
Weiler Abrasives
20" Utility Scrub Brush, Palmyra Fill, Long Handle, Foam Block
79107
Description
Chemical and water resistant
Will not warp or crack
Foam Block
Description
Chemical and water resistant
Will not warp or crack
Foam Block
Datasheet
Suppliers
20" Utility Scrub Brush, Palmyra Fill, Long Handle, Foam Block
79107
Chemical and water resistant
Will not warp or crack
Foam Block
- Chemical and water resistant
- Will not warp or crack
- Foam Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
79107 |
|
Product Name
|
20" Utility Scrub Brush, Palmyra Fill, Long Handle, Foam Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Palmyra
|
|
Length
|
20 inch (508 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
4500 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details