Weiler Abrasives 16 oz. Wet Mop Head, 8-Ply Cotton Yarn 75102

Description
Can be laundered Durable and they will not scratch floors or unravel For use with 75140, 75131, 75132 and 75130 handles and braces Industrial grade Ideal for All-Purpose Cleaning 8-ply Tight Twist Cotton Can Be Laundered. Cut End
Datasheet
Description
Can be laundered Durable and they will not scratch floors or unravel For use with 75140, 75131, 75132 and 75130 handles and braces Industrial grade Ideal for All-Purpose Cleaning 8-ply Tight Twist Cotton Can Be Laundered. Cut End
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 oz. Wet Mop Head, 8-Ply Cotton Yarn - 75102 - Weiler Abrasives
Cresco, PA, United States
16 oz. Wet Mop Head, 8-Ply Cotton Yarn
75102
16 oz. Wet Mop Head, 8-Ply Cotton Yarn 75102
Can be laundered Durable and they will not scratch floors or unravel For use with 75140, 75131, 75132 and 75130 handles and braces Industrial grade Ideal for All-Purpose Cleaning 8-ply Tight Twist Cotton Can Be Laundered. Cut End
  • Can be laundered
  • Durable and they will not scratch floors or unravel
  • For use with 75140, 75131, 75132 and 75130 handles and braces
  • Industrial grade
  • Ideal for All-Purpose Cleaning
  • 8-ply Tight Twist Cotton
  • Can Be Laundered. Cut End
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 75102
Product Name 16 oz. Wet Mop Head, 8-Ply Cotton Yarn
Type / Shape Mop
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 1462781 - RS Components, Ltd.
Specs
Type / Shape Mop
Length 10.5 inch (267 mm)
View Details
Light Industrial Upright Broom, 100% Black Corn Fill, 56
Specs
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; 100% Black Corn
Applications Facility Maintenance
View Details
12 OZ.EVANDALE COTTON MOP - C1012 - T. W. Evans Cordage
Specs
Type / Shape Mop
Brush Filament / Fill Material Specialty Blend / Other; Cotton
View Details