75097 -- #12 ONE-PIECE DECK MOP, 9 OZ., 4-PLY COTTON, INDUSTRIAL GRADE
Weiler Abrasives
#12 One-Piece Deck Mop, 9 oz., 4-Ply Cotton, Industrial Grade
75097
Description
Mop head securely tied to handle
Industrial grade
Description
Mop head securely tied to handle
Industrial grade
Datasheet
Suppliers
#12 One-Piece Deck Mop, 9 oz., 4-Ply Cotton, Industrial Grade
75097
Mop head securely tied to handle
Industrial grade
- Mop head securely tied to handle
- Industrial grade
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Brooms, Mops, and Janitorial Brushes |
|
Product Number
|
75097 |
|
Product Name
|
#12 One-Piece Deck Mop, 9 oz., 4-Ply Cotton, Industrial Grade |
|
Type / Shape
|
Mop
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Instrument, Parts, Micro or Miniature Brush; Mop
Applications
General purpose
Outer / OD
13.78 inch (350 mm)
View Details
Type / Shape
Broom
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; 100% Black Corn
Applications
Facility Maintenance
View Details
Type / Shape
Mop
Brush Filament / Fill Material
Synthetic Filament
View Details