74002 -- 6" MASONRY BRUSH, 3" TRIM LENGTH, WHITE TAMPICO FILL
Weiler Abrasives
6" Masonry Brush, 3" Trim Length, White Tampico Fill
74002
Description
Ideal for Applying Cement, Waterpaints and Liquid Waterproffing Materials on Masonry Walls
Description
Ideal for Applying Cement, Waterpaints and Liquid Waterproffing Materials on Masonry Walls
Datasheet
Suppliers
6" Masonry Brush, 3" Trim Length, White Tampico Fill
74002
Ideal for Applying Cement, Waterpaints and Liquid Waterproffing Materials on Masonry Walls
- Ideal for Applying Cement, Waterpaints and Liquid Waterproffing Materials on Masonry Walls
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
74002 |
|
Product Name
|
6" Masonry Brush, 3" Trim Length, White Tampico Fill |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
10.3 inch (262 mm)
|
|
Width
|
6.9 inch (175 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7087 inch (18 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.1969 to ? inch (5 to ? mm)
View Details
Specific Product Type / Shape
End Brush; Strip Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Applications
Cleaning and Surface Conditioning; Cylindrical or Centerless
View Details