73195 -- 7" ROOF BRUSH, ONE THREADED HANDLE HOLE, WHITE TAMPICO FILL
Weiler Abrasives
7" Roof Brush, One Threaded Handle Hole, White Tampico Fill
73195
Description
Ideal for Application of Room Coatings
Tapered Handle Hole
Description
Ideal for Application of Room Coatings
Tapered Handle Hole
Datasheet
Suppliers
7" Roof Brush, One Threaded Handle Hole, White Tampico Fill
73195
Ideal for Application of Room Coatings
Tapered Handle Hole
- Ideal for Application of Room Coatings
- Tapered Handle Hole
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
73195 |
|
Product Name
|
7" Roof Brush, One Threaded Handle Hole, White Tampico Fill |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
7.65 inch (194 mm)
|
|
Width
|
2.85 inch (72.39 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Specialty Blend / Other; Polyvinyl Chloride
Applications
Cleaning and Surface Conditioning; Surface Cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Applications
Wire Stripping
View Details
Specific Product Type / Shape
Belt Brush; Plater Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Width
1 to 2 inch (25.4 to 50.8 mm)
View Details