73180 -- 10" DRIVEWAY COATER, BLACK TAMPICO FILL
Weiler Abrasives
10" Driveway Coater, Black Tampico Fill
73180
Description
Ideal for Applying Blacktop Driveway and Parking Lot Dressings or Asphalt, Sealers or Roof Coatings
Description
Ideal for Applying Blacktop Driveway and Parking Lot Dressings or Asphalt, Sealers or Roof Coatings
Datasheet
Suppliers
10" Driveway Coater, Black Tampico Fill
73180
Ideal for Applying Blacktop Driveway and Parking Lot Dressings or Asphalt, Sealers or Roof Coatings
Ideal for Applying Blacktop Driveway and Parking Lot Dressings or Asphalt, Sealers or Roof Coatings
Supplier's Site
Datasheet
Technical Specifications
Product Category
Industrial Brushes
Product Number
73180
Product Name
10" Driveway Coater, Black Tampico Fill
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Tampico
Length
10.05 inch (255 mm)
Width
3.3 inch (83.82 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.4724 inch (12 mm)
View Details
Specific Product Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Inverted Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material
Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width
2.19 to ? inch (55.55 to ? mm)
View Details