70210 -- 14" STREET BROOM, 4" TRIM, WHITE POLYPROPYLENE FILL, ORANGE BLOCK
Weiler Abrasives
14" Street Broom, 4" Trim, White Polypropylene Fill, Orange Block
70210
Description
Wide flared ends for sweeping close to curbs and walls
Ideal for General Street Sweeping and Parking Lots in Wet or Dry Applications
Hardwood Block
Description
Wide flared ends for sweeping close to curbs and walls
Ideal for General Street Sweeping and Parking Lots in Wet or Dry Applications
Hardwood Block
Datasheet
Suppliers
14" Street Broom, 4" Trim, White Polypropylene Fill, Orange Block
70210
Wide flared ends for sweeping close to curbs and walls
Ideal for General Street Sweeping and Parking Lots in Wet or Dry Applications
Hardwood Block
- Wide flared ends for sweeping close to curbs and walls
- Ideal for General Street Sweeping and Parking Lots in Wet or Dry Applications
- Hardwood Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Brooms, Mops, and Janitorial Brushes |
|
Product Number
|
70210 |
|
Product Name
|
14" Street Broom, 4" Trim, White Polypropylene Fill, Orange Block |
|
Type / Shape
|
Broom
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Polypropylene
|
|
Applications
|
Facility Maintenance
|
|
Length
|
14 inch (356 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type / Shape
Instrument, Parts, Micro or Miniature Brush; Mop
Applications
General purpose
Outer / OD
13.78 inch (350 mm)
View Details
Type / Shape
Broom
Applications
Facility Maintenance
Length
60 inch (1524 mm)
View Details
Type / Shape
Scrub / Washout; Strip Brush; Handheld Brush
Brush Filament / Fill Material
Natural Bristle / Hair; Black Horse Hair
Applications
Cleaning and Surface Conditioning
View Details