Weiler Abrasives 1" Coated Abrasive Shop Roll, 80AO 65206

Description
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains Cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured parts For use with hand tools
Datasheet
Description
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains Cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured parts For use with hand tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Coated Abrasive Shop Roll, 80AO
65206
1" Coated Abrasive Shop Roll, 80AO 65206
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains Cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured parts For use with hand tools
  • Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains
  • Cotton cloth provides a tougher, durable backing for longer life
  • J-flex cloth provides a higher degree of flexibility to conform to contoured parts
  • For use with hand tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Belts
Product Number 65206
Product Name 1" Coated Abrasive Shop Roll, 80AO
Applications & Materials Abraded Medium
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794807 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 5.5 inch (140 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 66261192907 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34562-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.80 inch (198 mm)
Length 7.8 inch (198 mm)
View Details