Weiler Abrasives 7" x .045" Wolverine Type 1 Cut-Off Wheel, A60T, 7/8" A.H. 56275

Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Dual reinforcement provides added strength for aggressive cutting. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet
Description
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Dual reinforcement provides added strength for aggressive cutting. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" x .045" Wolverine Type 1 Cut-Off Wheel, A60T, 7/8" A.H.
56275
7" x .045" Wolverine Type 1 Cut-Off Wheel, A60T, 7/8" A.H. 56275
Aggressive cutting and grinding wheels that will get the job done fast. Excellent value for the professional that needs a tough, aggressive wheel. Dual reinforcement provides added strength for aggressive cutting. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, iron and general purpose metal use.
  • Aggressive cutting and grinding wheels that will get the job done fast.
  • Excellent value for the professional that needs a tough, aggressive wheel.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Thin cutting wheels deliver accurate, clean cuts.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, iron and general purpose metal use.
Supplier's Site Datasheet
Weiler Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Fine Grade - 7 in Diameter - 7/8 in Center Hole - 56275 - 012382-56275 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Fine Grade - 7 in Diameter - 7/8 in Center Hole - 56275
012382-56275
Weiler Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Fine Grade - 7 in Diameter - 7/8 in Center Hole - 56275 012382-56275
Weiler cutoff wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the cutoff wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutoff wheel can be run at a maximum speed of 8740 RPMs.

Weiler cutoff wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the cutoff wheel forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutoff wheel can be run at a maximum speed of 8740 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades Cutoff Wheels and Abrasive Saw Blades
Product Number 56275 012382-56275
Product Name 7" x .045" Wolverine Type 1 Cut-Off Wheel, A60T, 7/8" A.H. Weiler Aluminum Oxide Cutoff Wheel - Type 1 (Straight) - 60 Grit Fine Grade - 7 in Diameter - 7/8 in Center Hole - 56275
Type Aluminum Oxide; AO Aluminum Oxide
Applications & Materials Abraded Cutting
Bond Metal
Thickness 7.000 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel - 66252842177 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details
2
Specs
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
View Details